Swivels 180 Degress
Hook has constant torque while swiveling
Ideal for vibration or shock applications.
Load capacity of 37 lbs (17 kg)
Sugatsune America, Inc.
Done
Email Supplier
Description
Swivels 180 Degress
Hook has constant torque while swiveling
Ideal for vibration or shock applications.
Load capacity of 37 lbs (17 kg)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The JF-T45 is a stainless steel swing hook designed for vibration or shock applications, featuring a 180-degree swivel with constant torque during rotation. It has a load capacity of 17 kg (37 lbs), weighs 10 grams, and is constructed with 304 and 303 stainless steel components in a mirror finish.
Datasheet Summary Powered by GS/AI
The JF-T45 is a stainless steel swing hook designed for vibration or shock applications, featuring a 180-degree swivel with constant torque during rotation. It has a load capacity of 17 kg (37 lbs), weighs 10 grams, and is constructed with 304 and 303 stainless steel components in a mirror finish.