Sugatsune America, Inc. 3" SQUARE RETRACTABLE HOOK (SATIN CHROME) - NF-K77-SCR NF-K77-SCR

Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF A round type is also available
Description
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF A round type is also available
Datasheet
Datasheet Summary
Powered by GS/AI

The NF-K77-SCR is a recessed, spring-loaded hook designed to retract automatically when not in use, ensuring a flush, safety-compliant profile. It is made of zinc alloy with a pearl chrome plating finish and includes a 304 stainless steel spring and 303 stainless steel knurled pin, with chloroprene rubber cushioning. The part supports a load capacity of 44 lbs (20 kg). It is intended for wood mounting on panels 1" to 1-1/8" (25-29 mm) thick or 1-3/16" (30 mm) and thicker, and can also be mounted to sheet metal using the NF-50D or NF-50 bracket. Its dimensions are 3-7/8" (99 mm) in height, 1-1/2" (38 mm) in width, and 1-3/4" (44 mm) in depth, with a 5.6 mm diameter mounting stud.

Datasheet Summary
Powered by GS/AI

The NF-K77-SCR is a recessed, spring-loaded hook designed to retract automatically when not in use, ensuring a flush, safety-compliant profile. It is made of zinc alloy with a pearl chrome plating finish and includes a 304 stainless steel spring and 303 stainless steel knurled pin, with chloroprene rubber cushioning. The part supports a load capacity of 44 lbs (20 kg). It is intended for wood mounting on panels 1" to 1-1/8" (25-29 mm) thick or 1-3/16" (30 mm) and thicker, and can also be mounted to sheet metal using the NF-50D or NF-50 bracket. Its dimensions are 3-7/8" (99 mm) in height, 1-1/2" (38 mm) in width, and 1-3/4" (44 mm) in depth, with a 5.6 mm diameter mounting stud.

Suppliers

Company
Product
Description
Supplier Links
3
Carson, CA, United States
3" SQUARE RETRACTABLE HOOK (SATIN CHROME) - NF-K77-SCR
NF-K77-SCR
3" SQUARE RETRACTABLE HOOK (SATIN CHROME) - NF-K77-SCR NF-K77-SCR
The arm section is spring powered and automatically folds back in when no force is exerted on it The product does not protrude when the arm is folded in, creating a neat design and ensuring safety Can also be mounted to sheet metal using the NF A round type is also available

  • The arm section is spring powered and automatically folds back in when no force is exerted on it
  • The product does not protrude when the arm is folded in, creating a neat design and ensuring safety
  • Can also be mounted to sheet metal using the NF
  • A round type is also available
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hooks
Product Number NF-K77-SCR
Product Name 3" SQUARE RETRACTABLE HOOK (SATIN CHROME) - NF-K77-SCR
Unlock Full Specs
to access all available technical data

Similar Products