Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4H-55M is a stainless steel hook designed for use as a pull or coat hanger, featuring a mirror finish. It has a length of 55 mm (2-11/64 inches), a projection of 38 mm (1-1/2 inches), H1 height of 65 mm (2-9/16 inches), H2 height of 17 mm (43/64 inches), a base width B of 40 mm (1-37/64 inches), d1 of 81 mm, and d2 of 10.4 mm. It weighs 133 g and is rated for a load capacity of 30.6 kg (67 lbs). The hook is packaged in boxes of 10 and cartons of 100 units.
Datasheet Summary Powered by GS/AI
The 4H-55M is a stainless steel hook designed for use as a pull or coat hanger, featuring a mirror finish. It has a length of 55 mm (2-11/64 inches), a projection of 38 mm (1-1/2 inches), H1 height of 65 mm (2-9/16 inches), H2 height of 17 mm (43/64 inches), a base width B of 40 mm (1-37/64 inches), d1 of 81 mm, and d2 of 10.4 mm. It weighs 133 g and is rated for a load capacity of 30.6 kg (67 lbs). The hook is packaged in boxes of 10 and cartons of 100 units.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull