Sugatsune America, Inc. SPRING HINGE - JDA-120-40A JDA-120-40A

Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Description
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.
Datasheet
Datasheet Summary
Powered by GS/AI

The JDA-120-40A is a spring-loaded, adjustable tension double action hinge designed for self-closing doors, with a door width of 133 mm (5-1/4 in), a leaf thickness of 11.0 mm, and a maximum door weight capacity of 320 g. It is constructed from aluminum with an anodized finish and has successfully passed 500,000 open/close cycle tests.

Datasheet Summary
Powered by GS/AI

The JDA-120-40A is a spring-loaded, adjustable tension double action hinge designed for self-closing doors, with a door width of 133 mm (5-1/4 in), a leaf thickness of 11.0 mm, and a maximum door weight capacity of 320 g. It is constructed from aluminum with an anodized finish and has successfully passed 500,000 open/close cycle tests.

Suppliers

Company
Product
Description
Supplier Links
SPRING HINGE - JDA-120-40A - JDA-120-40A - Sugatsune America, Inc.
Carson, CA, United States
SPRING HINGE - JDA-120-40A
JDA-120-40A
SPRING HINGE - JDA-120-40A JDA-120-40A
Spring loaded for self closing Adjustable spring tension. Successfully passed 500,000 open/close private cycle tests.

  • Spring loaded for self closing
  • Adjustable spring tension.
  • Successfully passed 500,000 open/close private cycle tests.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number JDA-120-40A
Product Name SPRING HINGE - JDA-120-40A
Hinge Type Spring
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HEAVY DUTY BUTT HINGE - HG-LSC210N - HG-LSC210N - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 1.19 inch (30.16 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
DETENT HINGE - HG-MPS2-WT - HG-MPS2-WT - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details
HIGH DURABILITY SPRING HINGE - HG-SHL60 - HG-SHL60 - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-CR - HG-TMH1530-CR - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details