Sugatsune America, Inc.MINI LID STAY (W/LOCK) - L-FS140L-FS140
Description
Locks lid/panel in multiple positions by manually sliding lock lever
Slide lever to lock/unlock
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Mounting brackets (L-FS140-BT) available separately
Sugatsune America, Inc.
Done
Email Supplier
Description
Locks lid/panel in multiple positions by manually sliding lock lever
Slide lever to lock/unlock
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Mounting brackets (L-FS140-BT) available separately
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The L-FS140 is a mini lid stay with a lock, designed to secure lids or panels in multiple positions via a manually slid lock lever. It is non-handed and can be installed on either the left or right side, individually or in pairs. The part is constructed of 304 stainless steel with a polished finish and has a load capacity of 6 kg (13.2 lbs). It weighs 50 g and is shipped in boxes of 20, with cartons of 200. Mounting brackets (L-FS140-BT) are available separately but must not be reused once removed. The stay must be installed parallel to the sidewall.
Datasheet Summary Powered by GS/AI
The L-FS140 is a mini lid stay with a lock, designed to secure lids or panels in multiple positions via a manually slid lock lever. It is non-handed and can be installed on either the left or right side, individually or in pairs. The part is constructed of 304 stainless steel with a polished finish and has a load capacity of 6 kg (13.2 lbs). It weighs 50 g and is shipped in boxes of 20, with cartons of 200. Mounting brackets (L-FS140-BT) are available separately but must not be reused once removed. The stay must be installed parallel to the sidewall.
Locks lid/panel in multiple positions by manually sliding lock lever
Slide lever to lock/unlock
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Mounting brackets (L-FS140-BT) available separately
Locks lid/panel in multiple positions by manually sliding lock lever
Slide lever to lock/unlock
Can be installed individually or in pairs
Non-Handed : Can be installed on left or right side
Mounting brackets (L-FS140-BT) available separately