Sugatsune America, Inc. TORQUE HINGE - HG-TB30R HG-TB30R

Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet
Datasheet Summary
Powered by GS/AI

HG-TB30R is a right-hand torque hinge with friction torque, designed for indoor applications such as LCD monitors, stationary cameras, and displays. It provides a consistent torque of 30.6 ±20% kgf·cm (26.5 ±20% lbs·in) and an opening angle of 360°. The hinge weighs 30 g and is constructed with a 430 stainless steel hinge A, 303 stainless steel shaft, steel spring washer, and 430 stainless steel washer, all with a plain finish.

Datasheet Summary
Powered by GS/AI

HG-TB30R is a right-hand torque hinge with friction torque, designed for indoor applications such as LCD monitors, stationary cameras, and displays. It provides a consistent torque of 30.6 ±20% kgf·cm (26.5 ±20% lbs·in) and an opening angle of 360°. The hinge weighs 30 g and is constructed with a 430 stainless steel hinge A, 303 stainless steel shaft, steel spring washer, and 430 stainless steel washer, all with a plain finish.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-TB30R - HG-TB30R - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-TB30R
HG-TB30R
TORQUE HINGE - HG-TB30R HG-TB30R
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc

  • Free stop hinge with friction torque
  • Consistent torque through out working range
  • Opening angle 360°.
  • Applications
  • Ideal for indoor applications
  • LCD monitors, stationary cameras, displays, etc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TB30R
Product Name TORQUE HINGE - HG-TB30R
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BALANCE ADJUSTABLE LIFT ASSIST HINGE OUTSIDE MOUNT - HG-PA300-15 - HG-PA300-15 - Sugatsune America, Inc.
Specs
Length 11 inch (279 mm)
Hole Type Round
Number of Holes 12
View Details
STAINLESS STEEL PIANO HINGE - LSD-30-240 - LSD-30-240 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
PLASTIC HINGE W/STOPPER (IVORY) - HG-YJ50IV - HG-YJ50IV - Sugatsune America, Inc.
Specs
Length 0.6875 inch (17.46 mm)
Hole Type Round
Number of Holes 4
View Details
TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details