HJT-55SBL is a 4mm thick stainless steel hook with a satin (S) and black (BL) finish, designed for durable hanging applications. It measures 33 mm in depth, 55 mm in height, and 8 mm in width, with a load capacity of 10 kg (22.0 lbs) and a weight of 34 g. The hook features a two-pronged design capable of hanging three items simultaneously - two on the tips and one on the neck - ideal for hats and coats.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | HJT-55SBL |
| Product Name | STAINLESS STEEL HOOK - HJT-55SBL |