The HH-KP150 is a recessed pull handle designed for semiconductor and manufacturing equipment, made of 304 stainless steel with a satin finish. It has a load capacity of 90.4 lbs (41 kg) and weighs 390 g. The handle features a rounded large grip to prevent hand injury and is compliant with the SEMI S8-0600 guideline. Mounting bolts are designed to swing for easy installation. Cut-out dimensions and spacer requirements are specified for sheet metal applications.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | HH-KP150 |
| Product Name | FLUSH PULL - HH-KP150 |
| Handle Type | FlushPull; 2-point Handle |
| Colors / Finishes Available | Satin |
| Handle Material | Metal |
| Material Description | 304 Stainless Steel |