Sugatsune America, Inc. WIRE PULL - H-42-B-2 H-42-B-2

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 41 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 9 Height of Item (in) 0.375 Width of Item (mm) 109 Width of Item (in) 4.3125 CC Length (mm) 100 CC Length (in) 3.9375 Bar Diameter (mm) 9 Bar Diameter (in) 0.375 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 41 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 9 Height of Item (in) 0.375 Width of Item (mm) 109 Width of Item (in) 4.3125 CC Length (mm) 100 CC Length (in) 3.9375 Bar Diameter (mm) 9 Bar Diameter (in) 0.375 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

H-42-B-2 is a wire pull handle made of 304 stainless steel with a mirror finish, designed for high corrosive environments. It measures 4-5/16 inches in length, 3/8 inch in height, and 3-15/16 inches in width, with a 9 mm bar diameter and a center-to-center mounting distance of 100 mm. The handle uses an M6 × 1.00 fastener and weighs 80 grams. It is sold in boxes of 50 and cartons of 500 units.

Datasheet Summary
Powered by GS/AI

H-42-B-2 is a wire pull handle made of 304 stainless steel with a mirror finish, designed for high corrosive environments. It measures 4-5/16 inches in length, 3/8 inch in height, and 3-15/16 inches in width, with a 9 mm bar diameter and a center-to-center mounting distance of 100 mm. The handle uses an M6 × 1.00 fastener and weighs 80 grams. It is sold in boxes of 50 and cartons of 500 units.

Suppliers

Company
Product
Description
Supplier Links
WIRE PULL - H-42-B-2 - H-42-B-2 - Sugatsune America, Inc.
Carson, CA, United States
WIRE PULL - H-42-B-2
H-42-B-2
WIRE PULL - H-42-B-2 H-42-B-2
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 80 Length or Depth of Item when closed (mm) 41 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 9 Height of Item (in) 0.375 Width of Item (mm) 109 Width of Item (in) 4.3125 CC Length (mm) 100 CC Length (in) 3.9375 Bar Diameter (mm) 9 Bar Diameter (in) 0.375 Bar Shape Round All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 80
  • Length or Depth of Item when closed (mm) 41
  • Length or Depth of Item when closed (in) 1.625
  • Height of Item (mm) 9
  • Height of Item (in) 0.375
  • Width of Item (mm) 109
  • Width of Item (in) 4.3125
  • CC Length (mm) 100
  • CC Length (in) 3.9375
  • Bar Diameter (mm) 9
  • Bar Diameter (in) 0.375
  • Bar Shape Round
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number H-42-B-2
Product Name WIRE PULL - H-42-B-2
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

LARGE HANDLE OFFSET POST - MDH-PC192-OH - MDH-PC192-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Plastic
Material Description Carbon Fiber Reinforced Polymer
View Details
STAINLESS STEEL RING PULL - DR-L/S - DR-L/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
RECESSED PULL - HH-DN-50WB - HH-DN-50WB - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available White Bronze
Handle Material Metal
View Details
CFRP LARGE HANDLE - MDH-PC350 - MDH-PC350 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 13.19 inches (335 mm)
View Details