Sugatsune America, Inc. STAINLESS STEEL HATCH PULL - HR-90 HR-90

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 49 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 24 Width of Item (in) 1 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 22 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 49 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 24 Width of Item (in) 1 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 22 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The HR-90 is a hatch pull made of 304 stainless steel with a satin finish, designed for light-duty access applications. It measures 90 mm in height, 24 mm in width, and 36 mm in depth, and is mounted using a 3.5 × 22 mm self-tapping screw. The part has a load capacity of 28 lbs (13 kg) and weighs 49 grams. It is sold in boxes of 30 pieces, packed 300 per carton.

Datasheet Summary
Powered by GS/AI

The HR-90 is a hatch pull made of 304 stainless steel with a satin finish, designed for light-duty access applications. It measures 90 mm in height, 24 mm in width, and 36 mm in depth, and is mounted using a 3.5 × 22 mm self-tapping screw. The part has a load capacity of 28 lbs (13 kg) and weighs 49 grams. It is sold in boxes of 30 pieces, packed 300 per carton.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HATCH PULL - HR-90 - HR-90 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HATCH PULL - HR-90
HR-90
STAINLESS STEEL HATCH PULL - HR-90 HR-90
Material 304 Stainless Steel Finish Satin Weight of Item (g) 49 Length or Depth of Item when closed (mm) 36 Length or Depth of Item when closed (in) 1.4375 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 24 Width of Item (in) 1 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 22 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 49
  • Length or Depth of Item when closed (mm) 36
  • Length or Depth of Item when closed (in) 1.4375
  • Height of Item (mm) 90
  • Height of Item (in) 3.5625
  • Width of Item (mm) 24
  • Width of Item (in) 1
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.5 X 22 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HR-90
Product Name STAINLESS STEEL HATCH PULL - HR-90
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE EXT - DSI-3310-30-30E - DSI-3310-30-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
DOOR HANDLE EXT - DSI-3330-30-50E - DSI-3330-30-50E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - HH-JW110-IV - HH-JW110-IV - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
Large Aluminum Door Handles - SRH-224SL-M5 - SRH-224SL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver
Handle Material Metal
Material Description Aluminum
View Details