Sugatsune America, Inc. FLUSH PULL - HH-D HH-D

Description
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 85 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 114 Width of Item (in) 4.5 Handle Depth (mm) 19 Handle Depth (in) 0.75 Max. Panel Thickness (mm) 2 Max. Panel Thickness (in) 0.0625 Min. Panel Thickness (mm) 0 Min. Panel Thickness (in) 0 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 10, M4 X 15 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 85 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 114 Width of Item (in) 4.5 Handle Depth (mm) 19 Handle Depth (in) 0.75 Max. Panel Thickness (mm) 2 Max. Panel Thickness (in) 0.0625 Min. Panel Thickness (mm) 0 Min. Panel Thickness (in) 0 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 10, M4 X 15 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The HH-D is a recessed pull handle designed for wood or sheet metal panels, with a maximum sheet metal thickness of 2 mm. It is made of 316 stainless steel with a mirror finish, weighs 85 grams, and includes M4×10 and M4×15 fasteners. The handle is compliant with NSF and RoHS 3 standards.

Datasheet Summary
Powered by GS/AI

The HH-D is a recessed pull handle designed for wood or sheet metal panels, with a maximum sheet metal thickness of 2 mm. It is made of 316 stainless steel with a mirror finish, weighs 85 grams, and includes M4×10 and M4×15 fasteners. The handle is compliant with NSF and RoHS 3 standards.

Suppliers

Company
Product
Description
Supplier Links
FLUSH PULL - HH-D - HH-D - Sugatsune America, Inc.
Carson, CA, United States
FLUSH PULL - HH-D
HH-D
FLUSH PULL - HH-D HH-D
Material 316 Stainless Steel Finish Mirror Weight of Item (g) 85 Length or Depth of Item when closed (mm) 19 Length or Depth of Item when closed (in) 0.75 Height of Item (mm) 41 Height of Item (in) 1.625 Width of Item (mm) 114 Width of Item (in) 4.5 Handle Depth (mm) 19 Handle Depth (in) 0.75 Max. Panel Thickness (mm) 2 Max. Panel Thickness (in) 0.0625 Min. Panel Thickness (mm) 0 Min. Panel Thickness (in) 0 Back-to-Back Option N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M4 X 10, M4 X 15 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 316 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 85
  • Length or Depth of Item when closed (mm) 19
  • Length or Depth of Item when closed (in) 0.75
  • Height of Item (mm) 41
  • Height of Item (in) 1.625
  • Width of Item (mm) 114
  • Width of Item (in) 4.5
  • Handle Depth (mm) 19
  • Handle Depth (in) 0.75
  • Max. Panel Thickness (mm) 2
  • Max. Panel Thickness (in) 0.0625
  • Min. Panel Thickness (mm) 0
  • Min. Panel Thickness (in) 0
  • Back-to-Back Option N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M4 X 10, M4 X 15
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HH-D
Product Name FLUSH PULL - HH-D
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

WIRE PULL - H-42-B-3 - H-42-B-3 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
BAR HANDLE EXT - DSI-3310-15-15E - DSI-3310-15-15E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - HH-UD156SM - HH-UD156SM - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
LARGE HANDLE INLINE POST - MDH-PC1200-IH - MDH-PC1200-IH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Plastic
Material Description Carbon Fiber Reinforced Polymer
View Details