Sugatsune America, Inc. TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A HG-TQA90-A

Description
Friction in one direction only: HG-TQA90-A: free rotation when turned counterclockwise, constant torque is applied when turned clockwise. HG-TQA90-B: free rotation when turned clockwise, constant is applied when turned counterclockwise Note: Initial torque may vary - 20%~ + 40% Not suited to vibration environment Torque will be affected by temperature Not suitable for high frequency use Do not lubricate For indoor use only
Description
Friction in one direction only: HG-TQA90-A: free rotation when turned counterclockwise, constant torque is applied when turned clockwise. HG-TQA90-B: free rotation when turned clockwise, constant is applied when turned counterclockwise Note: Initial torque may vary - 20%~ + 40% Not suited to vibration environment Torque will be affected by temperature Not suitable for high frequency use Do not lubricate For indoor use only
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-TQA90-A is a one-way torque hinge designed for indoor use, providing free rotation counterclockwise and constant torque when turned clockwise. It features an aluminum alloy body with an anodized finish, a stainless steel arm shaft, and polyacetal (POM) sleeve and cover components, all black. The hinge delivers 91.8 kgf·cm of torque per pair and weighs 270 grams per pair. It is not suited for vibration environments, high-frequency use, or lubrication, and torque is affected by temperature. Initial torque may vary by ±20% to +40%.

Datasheet Summary
Powered by GS/AI

The HG-TQA90-A is a one-way torque hinge designed for indoor use, providing free rotation counterclockwise and constant torque when turned clockwise. It features an aluminum alloy body with an anodized finish, a stainless steel arm shaft, and polyacetal (POM) sleeve and cover components, all black. The hinge delivers 91.8 kgf·cm of torque per pair and weighs 270 grams per pair. It is not suited for vibration environments, high-frequency use, or lubrication, and torque is affected by temperature. Initial torque may vary by ±20% to +40%.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A - HG-TQA90-A - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A
HG-TQA90-A
TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A HG-TQA90-A
Friction in one direction only: HG-TQA90-A: free rotation when turned counterclockwise, constant torque is applied when turned clockwise. HG-TQA90-B: free rotation when turned clockwise, constant is applied when turned counterclockwise Note: Initial torque may vary - 20%~ + 40% Not suited to vibration environment Torque will be affected by temperature Not suitable for high frequency use Do not lubricate For indoor use only

  • Friction in one direction only: HG-TQA90-A: free rotation when turned counterclockwise, constant torque is applied when turned clockwise. HG-TQA90-B: free rotation when turned clockwise, constant is applied when turned counterclockwise
  • Note: Initial torque may vary - 20%~ + 40%
  • Not suited to vibration environment
  • Torque will be affected by temperature
  • Not suitable for high frequency use
  • Do not lubricate
  • For indoor use only
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TQA90-A
Product Name TORQUE HINGE (ONE WAY/UPWARD TOP-OPENING) - HG-TQA90-A
Hinge Type Constant Torque Friction Hinge
Length 2.38 inch (60.32 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

TABLETOP PIANO HINGE - HG-MH800BL - HG-MH800BL - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
HEAVY DUTY CONCEALED HINGE - J95-C24/25T-NI - J95-C24/25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.94 inch (100 mm)
Hole Type Round
View Details
GLASS DOOR HINGE - GH-450/SN - GH-450/SN - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Hole Type Round
Number of Holes 3
View Details