Sugatsune America, Inc. BUTT HINGE - KHA-90C KHA-90C

Description
Screw holes are not countersunk
Description
Screw holes are not countersunk
Datasheet
Datasheet Summary
Powered by GS/AI

The KHA-90C is a butt hinge made of 304 stainless steel with a polished finish, featuring non-countersunk screw holes and five knuckles. It measures 90 mm in height, with P1 and P2 both at 35 mm, P3 at 35 mm, and a weight of 47 grams per unit. The hinge is packaged in boxes of 50 and cartons of 200.

Datasheet Summary
Powered by GS/AI

The KHA-90C is a butt hinge made of 304 stainless steel with a polished finish, featuring non-countersunk screw holes and five knuckles. It measures 90 mm in height, with P1 and P2 both at 35 mm, P3 at 35 mm, and a weight of 47 grams per unit. The hinge is packaged in boxes of 50 and cartons of 200.

Suppliers

Company
Product
Description
Supplier Links
BUTT HINGE - KHA-90C - KHA-90C - Sugatsune America, Inc.
Carson, CA, United States
BUTT HINGE - KHA-90C
KHA-90C
BUTT HINGE - KHA-90C KHA-90C
Screw holes are not countersunk

  • Screw holes are not countersunk
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number KHA-90C
Product Name BUTT HINGE - KHA-90C
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SOFT CLOSE HINGE W/ DAMPER, 30-40 LBS•IN, DAMPENED FOR OPENING DIRECTION - HG-JHW16S-50G - HG-JHW16S-50G - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 4
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS40R - HG-TBS40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details
BLACK GLASS DOOR HINGE - GH-34/8/BL-P - GH-34/8/BL-P - Sugatsune America, Inc.
Specs
Length 1.25 inch (31.75 mm)
Hole Type Round
Number of Holes 3
View Details
TORQUE PIANO HINGE - HG-TLS30-50-300 - HG-TLS30-50-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2 inch (50.8 mm)
Hole Type Round
View Details