Sugatsune America, Inc. WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 FHS-60

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 64 Width of Item (in) 2.5625 Load Capacity (kg/pr) 23 Load Capacity (lbs/pr) 50.6 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 64 Width of Item (in) 2.5625 Load Capacity (kg/pr) 23 Load Capacity (lbs/pr) 50.6 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 - FHS-60 - Sugatsune America, Inc.
Carson, CA, United States
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60
FHS-60
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60 FHS-60
Material 304 Stainless Steel Finish Polished Weight of Item (g) 130 Length or Depth of Item when closed (mm) 12 Length or Depth of Item when closed (in) 0.5 Height of Item (mm) 60 Height of Item (in) 2.375 Width of Item (mm) 64 Width of Item (in) 2.5625 Load Capacity (kg/pr) 23 Load Capacity (lbs/pr) 50.6 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 130
  • Length or Depth of Item when closed (mm) 12
  • Length or Depth of Item when closed (in) 0.5
  • Height of Item (mm) 60
  • Height of Item (in) 2.375
  • Width of Item (mm) 64
  • Width of Item (in) 2.5625
  • Load Capacity (kg/pr) 23
  • Load Capacity (lbs/pr) 50.6
  • Mounting Type Weld On
  • Knuckles 3
  • Holes 0
  • Weld on Y
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number FHS-60
Product Name WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-60
Hinge Type Butt; Weld-on
Length 0.5000 inch (12.7 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL PIANO HINGE - LSD-30-240 - LSD-30-240 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
BUTT HINGE - KHA-90C - KHA-90C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
LIFT-OFF HINGE (WELD-ON) - HNH-65CL - HNH-65CL - Sugatsune America, Inc.
Specs
Hinge Type Quick-release; Weld-on
Length 0.4375 inch (11.11 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
SPECIALTY OVERLAY HINGE (W/SOFT-CLOSE) - J160-D22-25T-NI - J160-D22-25T-NI - Sugatsune America, Inc.
Specs
Hinge Type Overlay
Length 5.12 inch (130 mm)
Hole Type Round
View Details