Sugatsune America, Inc. SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12 HG-S50-12

Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Description
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-S50-12 is a swivel torque hinge designed for industrial control panels and monitors, with a 360° rotation angle and free stop function. It has a center hole diameter of 12.0 mm and a torque of 51.0 kgf·cm (44.3 lbs·in). The hinge is rated for indoor use only, with an initial torque variation of ±20%, and should not be lubricated. It features a 430 stainless steel barrel with a polished finish, a bronze plate, and a 303 stainless steel shaft.

Datasheet Summary
Powered by GS/AI

The HG-S50-12 is a swivel torque hinge designed for industrial control panels and monitors, with a 360° rotation angle and free stop function. It has a center hole diameter of 12.0 mm and a torque of 51.0 kgf·cm (44.3 lbs·in). The hinge is rated for indoor use only, with an initial torque variation of ±20%, and should not be lubricated. It features a 430 stainless steel barrel with a polished finish, a bronze plate, and a 303 stainless steel shaft.

Suppliers

Company
Product
Description
Supplier Links
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12 - HG-S50-12 - Sugatsune America, Inc.
Carson, CA, United States
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12
HG-S50-12
SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12 HG-S50-12
Rotation angle: 360° Free stop function Use for: Industrial control panels and monitors Note: Initial torque may vary ±20% Do not lubricate For indoor use only

  • Rotation angle: 360°
  • Free stop function
  • Use for: Industrial control panels and monitors
  • Note: Initial torque may vary ±20%
  • Do not lubricate
  • For indoor use only
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-S50-12
Product Name SWIVEL TORQUE HINGE (12mm CABLE HOLE) - HG-S50-12
Hinge Type Constant Torque Friction Hinge
Length 2.19 inch (55.56 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

BUTT HINGE - KHA-65C - KHA-65C - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.2500 inch (6.35 mm)
Hole Type Round
View Details
DETENT HINGE - HG-MPS2-BL - HG-MPS2-BL - Sugatsune America, Inc.
Specs
Length 0.4375 inch (11.11 mm)
Hole Type Round
Number of Holes 4
View Details
PIVOT HINGE FOR AF - AF-25-P10 - AF-25-P10 - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 1.62 inch (41.27 mm)
Leaf Material Zinc Alloy
View Details
DUAL AXIS TORQUE HINGE - HG-TMH1530-SN - HG-TMH1530-SN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.75 inch (44.45 mm)
Hole Type Round
View Details