Sugatsune America, Inc. 316 STAINLESS STEEL HINGE - 50706 50706

Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Description
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Datasheet
Datasheet Summary
Powered by GS/AI

316 stainless steel leaf hinge designed for harsh and corrosive environments, with a maximum door weight rating of 2.6 kg per pair. Dimensions are 158 mm length, 84 mm L1, 19.5 mm C1, 25 mm C2, 6 mm C3, 115 mm A, 26.5 mm R, and 9 mm thickness, featuring four mounting holes. Finish is 316 stainless steel mirror.

Datasheet Summary
Powered by GS/AI

316 stainless steel leaf hinge designed for harsh and corrosive environments, with a maximum door weight rating of 2.6 kg per pair. Dimensions are 158 mm length, 84 mm L1, 19.5 mm C1, 25 mm C2, 6 mm C3, 115 mm A, 26.5 mm R, and 9 mm thickness, featuring four mounting holes. Finish is 316 stainless steel mirror.

Suppliers

Company
Product
Description
Supplier Links
316 STAINLESS STEEL HINGE - 50706 - 50706 - Sugatsune America, Inc.
Carson, CA, United States
316 STAINLESS STEEL HINGE - 50706
50706
316 STAINLESS STEEL HINGE - 50706 50706
316 Stainless Steel construction ideal for harsh and highly corrosive environments Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)

  • 316 Stainless Steel construction ideal for harsh and highly corrosive environments
  • Door weight: Max. 2.6 kg/pair (5.7 lbs/pair)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number 50706
Product Name 316 STAINLESS STEEL HINGE - 50706
Length 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LATERAL OPENING DOOR HINGE 14MM - LIN-X450+5 - LIN-X450+5 - Sugatsune America, Inc.
Specs
Length 10.38 inch (264 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
CONCEALED HINGE - H160-C34/28 - H160-C34/28 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.5 inch (88.9 mm)
Hole Type Round
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM20-80 - HG-JHM20-80 - Sugatsune America, Inc.
Specs
Length 2.19 inch (55.56 mm)
Leaf Material Aluminum; Plastic; Aluminum, Polyacetal, ABS
Material Finish Black
View Details
OLYMPIA CONCEALED HINGE WITH ADJUSTABLE SOFT-CLOSE (5 LEVELS) - 360-D26-9T - 360-D26-9T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details