Sugatsune America, Inc. RATCHET HINGE - HG-RCT12-C HG-RCT12-C

Description
Ratchet mechanism holds at angles in 5° increment from closed to opened position Lift up to the fully open position to release the ratchet mechanism The friction (resistance) function works even when released for safe operation.
Description
Ratchet mechanism holds at angles in 5° increment from closed to opened position Lift up to the fully open position to release the ratchet mechanism The friction (resistance) function works even when released for safe operation.
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-RCT12-C is a ratchet hinge with friction, sold in pairs, designed for adjustable work surfaces such as keyboard trays or desks. It holds at 18 positions in 5° increments from the closed position to a maximum 90° open angle, and releases when lifted to 108°. The hinge has a maximum torque of 408 kgf⋅cm per pair (354 lbf⋅in per pair) and includes a steel arm with nickel finish and a polycarbonate cover in light gray. The assembly weighs 173 g per pair and requires four No. 12 (M5.5) flathead countersunk screws for installation, which are not included.

Datasheet Summary
Powered by GS/AI

The HG-RCT12-C is a ratchet hinge with friction, sold in pairs, designed for adjustable work surfaces such as keyboard trays or desks. It holds at 18 positions in 5° increments from the closed position to a maximum 90° open angle, and releases when lifted to 108°. The hinge has a maximum torque of 408 kgf⋅cm per pair (354 lbf⋅in per pair) and includes a steel arm with nickel finish and a polycarbonate cover in light gray. The assembly weighs 173 g per pair and requires four No. 12 (M5.5) flathead countersunk screws for installation, which are not included.

Suppliers

Company
Product
Description
Supplier Links
RATCHET HINGE - HG-RCT12-C - HG-RCT12-C - Sugatsune America, Inc.
Carson, CA, United States
RATCHET HINGE - HG-RCT12-C
HG-RCT12-C
RATCHET HINGE - HG-RCT12-C HG-RCT12-C
Ratchet mechanism holds at angles in 5° increment from closed to opened position Lift up to the fully open position to release the ratchet mechanism The friction (resistance) function works even when released for safe operation.

  • Ratchet mechanism holds at angles in 5° increment from closed to opened position
  • Lift up to the fully open position to release the ratchet mechanism
  • The friction (resistance) function works even when released for safe operation.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-RCT12-C
Product Name RATCHET HINGE - HG-RCT12-C
Length 4.44 inch (113 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TABLETOP PIANO HINGE - HG-MH400BL - HG-MH400BL - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2.81 inch (71.44 mm)
Hole Type Round
View Details
HEAVY DUTY CONCEALED HINGE (INSET, BLACK NICKEL) - J95-24/0T-BN - J95-24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4.12 inch (105 mm)
Hole Type Round
View Details
Soft-Close Hinge (Horizontal Opening) - Inside Mount - HG-JV65-U-LGR - HG-JV65-U-LGR - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details
COMBINATION HINGE - HG-VH8-OP/WT - HG-VH8-OP/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details