Sugatsune America, Inc. TORQUE HINGE - HG-TB20L HG-TB20L

Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet
Description
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-TB20L - HG-TB20L - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-TB20L
HG-TB20L
TORQUE HINGE - HG-TB20L HG-TB20L
Free stop hinge with friction torque Consistent torque through out working range Opening angle 360°. Applications Ideal for indoor applications LCD monitors, stationary cameras, displays, etc

  • Free stop hinge with friction torque
  • Consistent torque through out working range
  • Opening angle 360°.
  • Applications
  • Ideal for indoor applications
  • LCD monitors, stationary cameras, displays, etc
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-TB20L
Product Name TORQUE HINGE - HG-TB20L
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-26T - H360-D26-26T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details
ADJUSTABLE TORQUE HINGE - HG-TASJ40R - HG-TASJ40R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
HINGE, FREE MOVEMENT - HG-ITMF - HG-ITMF - Sugatsune America, Inc.
Specs
Length 3.19 inch (80.96 mm)
Hole Type Round
Number of Holes 6
View Details
LIFT ASSIST HINGE (SURFACE MOUNT) - HG-PA200-15 - HG-PA200-15 - Sugatsune America, Inc.
Specs
Length 7.94 inch (202 mm)
Hole Type Round
Number of Holes 8
View Details