Sugatsune America, Inc. SOFT-CLOSE DAMPENING HINGE - HG-JHWG70 HG-JHWG70

Description
Soft-Close damper keeps lid from slamming shut Surface mount type Two different damper direction available for various application Operating temperature: 0~40?C (32~104?F) Operating angle: 115?/Dead angle 5?
Description
Soft-Close damper keeps lid from slamming shut Surface mount type Two different damper direction available for various application Operating temperature: 0~40?C (32~104?F) Operating angle: 115?/Dead angle 5?
Datasheet
Datasheet Summary
Powered by GS/AI

HG-JHWG70 is a surface-mount soft-close hinge with a damper that prevents lid slamming, operating at an angle of 115° with a 5° dead angle and a torque range of 102~143 kgf·cm (88~124 lbs·in) per pair. It is rated for operation between 0~40°C (32~104°F) and includes a 304 stainless steel damper. The hinge weighs 200 g and is sold per piece.

Datasheet Summary
Powered by GS/AI

HG-JHWG70 is a surface-mount soft-close hinge with a damper that prevents lid slamming, operating at an angle of 115° with a 5° dead angle and a torque range of 102~143 kgf·cm (88~124 lbs·in) per pair. It is rated for operation between 0~40°C (32~104°F) and includes a 304 stainless steel damper. The hinge weighs 200 g and is sold per piece.

Suppliers

Company
Product
Description
Supplier Links
SOFT-CLOSE DAMPENING HINGE - HG-JHWG70 - HG-JHWG70 - Sugatsune America, Inc.
Carson, CA, United States
SOFT-CLOSE DAMPENING HINGE - HG-JHWG70
HG-JHWG70
SOFT-CLOSE DAMPENING HINGE - HG-JHWG70 HG-JHWG70
Soft-Close damper keeps lid from slamming shut Surface mount type Two different damper direction available for various application Operating temperature: 0~40?C (32~104?F) Operating angle: 115?/Dead angle 5?

  • Soft-Close damper keeps lid from slamming shut
  • Surface mount type
  • Two different damper direction available for various application
  • Operating temperature: 0~40?C (32~104?F)
  • Operating angle: 115?/Dead angle 5?
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-JHWG70
Product Name SOFT-CLOSE DAMPENING HINGE - HG-JHWG70
Length 2.88 inch (73.02 mm)
Unlock Full Specs
to access all available technical data

Similar Products

OLYMPIA SELF-CLOSING CONCEALED HINGE FOR CABINETS - 360-C26-9T85 - 360-C26-9T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
BUTT HINGE W/ SPRING (OPEN) - HG-BF3-2L-SO - HG-BF3-2L-SO - Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details
SWIVEL TORQUE HINGE - HG-S20-MN - HG-S20-MN - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.25 inch (57.15 mm)
Hole Type Round
View Details
TORQUE HINGE - HG-TB45L - HG-TB45L - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.06 inch (52.39 mm)
Hole Type Round
View Details