Sugatsune America, Inc. TORQUE HINGE - HG-MF25-BL HG-MF25-BL

Description
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Description
Free stop hinge in compact profile Passed 20,000 open/close cycle tests
Datasheet
Datasheet Summary
Powered by GS/AI

The HG-MF25-BL is a compact free-stop torque hinge with a black polyacetal body, a 304 stainless steel shaft, and a torque of 2.5 kgf·cm (2.00 lbs·in) ± 33% per piece. It has dimensions of 40 mm width, 25 mm height, and 2.5 mm thickness, and is rated for 20,000 open/close cycles. The hinge operates within a 70° torque working range and is designed for horizontal use.

Datasheet Summary
Powered by GS/AI

The HG-MF25-BL is a compact free-stop torque hinge with a black polyacetal body, a 304 stainless steel shaft, and a torque of 2.5 kgf·cm (2.00 lbs·in) ± 33% per piece. It has dimensions of 40 mm width, 25 mm height, and 2.5 mm thickness, and is rated for 20,000 open/close cycles. The hinge operates within a 70° torque working range and is designed for horizontal use.

Suppliers

Company
Product
Description
Supplier Links
TORQUE HINGE - HG-MF25-BL - HG-MF25-BL - Sugatsune America, Inc.
Carson, CA, United States
TORQUE HINGE - HG-MF25-BL
HG-MF25-BL
TORQUE HINGE - HG-MF25-BL HG-MF25-BL
Free stop hinge in compact profile Passed 20,000 open/close cycle tests

  • Free stop hinge in compact profile
  • Passed 20,000 open/close cycle tests
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number HG-MF25-BL
Product Name TORQUE HINGE - HG-MF25-BL
Hinge Type Constant Torque Friction Hinge
Length 0.2500 inch (6.35 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

SPRING HINGE - JDA-120-30A - JDA-120-30A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.31 inch (58.74 mm)
Leaf Material Aluminum; Aluminum
View Details
HEAVY DUTY CONCEALED HINGE (1
Specs
Hinge Type Concealed; Overlay
Length 3.94 inch (100 mm)
Hole Type Round
View Details
LATERAL OPENING DOOR HINGE WITHOUT DAMPER - LIN-X600A - LIN-X600A - Sugatsune America, Inc.
Specs
Length 3.12 inch (79.37 mm)
Leaf Material Aluminum; Steel; Steel, Aluminum
Material Finish Nickel, Anodized
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-4BL - HG-JHS11-4BL - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish Black
View Details