Lid will self open past the free stop angle
For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges
HDS-20S is designed to hold door in fully opened position
Used in pairs.
Torque Calculation: Torque = Door Height × 1/2 × Door Weight H-Type : 70~110 kg·cm (61~95 lbs·in)/pair, S-Type : 111~150 kg·cm (96~130 lbs·in)/pair
Sugatsune America, Inc.
Done
Email Supplier
Description
Lid will self open past the free stop angle
For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges
HDS-20S is designed to hold door in fully opened position
Used in pairs.
Torque Calculation: Torque = Door Height × 1/2 × Door Weight H-Type : 70~110 kg·cm (61~95 lbs·in)/pair, S-Type : 111~150 kg·cm (96~130 lbs·in)/pair
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HDS-20S/HL-BL is a self-opening stay designed for top-opening flap doors with piano or butt hinges, used in pairs to hold the door in the fully opened position. It provides a torque range of 70~110 kg·cm (61~95 lbs·in) per pair. The part is made of steel with a nickel finish and weighs 300 g. It features a self-opening mechanism that extends past the free stop angle.
Datasheet Summary Powered by GS/AI
The HDS-20S/HL-BL is a self-opening stay designed for top-opening flap doors with piano or butt hinges, used in pairs to hold the door in the fully opened position. It provides a torque range of 70~110 kg·cm (61~95 lbs·in) per pair. The part is made of steel with a nickel finish and weighs 300 g. It features a self-opening mechanism that extends past the free stop angle.
Lid will self open past the free stop angle
For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges
HDS-20S is designed to hold door in fully opened position
Used in pairs.
Torque Calculation: Torque = Door Height × 1/2 × Door Weight H-Type : 70~110 kg·cm (61~95 lbs·in)/pair, S-Type : 111~150 kg·cm (96~130 lbs·in)/pair
Lid will self open past the free stop angle
For TOP-OPENING FLAP DOOR used with piano, butt or concealed hinges
HDS-20S is designed to hold door in fully opened position