Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting
Sugatsune America, Inc.
Done
Email Supplier
Description
Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The S-91R is a right-handed stainless steel lid stay designed to automatically hold a downward-opening lid in the opened position, with release achieved by lifting the lid. It is constructed from 304 stainless steel with a polished finish and can be installed individually or in pairs. It has a load capacity of 40 kg (88 lbs), a length of 277 mm (10-29/32 inches), a width of 230 mm, and weighs 120 grams.
Datasheet Summary Powered by GS/AI
The S-91R is a right-handed stainless steel lid stay designed to automatically hold a downward-opening lid in the opened position, with release achieved by lifting the lid. It is constructed from 304 stainless steel with a polished finish and can be installed individually or in pairs. It has a load capacity of 40 kg (88 lbs), a length of 277 mm (10-29/32 inches), a width of 230 mm, and weighs 120 grams.
Automatically holds lid in opened position
Lift up lid to release
Can be installed individually or in pairs
Handed : Specific left and right hand mounting