HC-30HL -- SLIDING DOOR LATCH W/INDICATOR ** LEVER TYPE - HC-30HL
Sugatsune America, Inc.SLIDING DOOR LATCH W/INDICATOR ** LEVER TYPE - HC-30HLHC-30HL
Description
Sliding door latch with indicator
Large lever for easy operation
Slim design suitable for various applications
Non-handed
For door thickness 28~48 mm (1-1/8" ~ 1-9/16")
For sliding doors only
Sugatsune America, Inc.
Done
Email Supplier
Description
Sliding door latch with indicator
Large lever for easy operation
Slim design suitable for various applications
Non-handed
For door thickness 28~48 mm (1-1/8" ~ 1-9/16")
For sliding doors only
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Sliding door latch with indicator and large lever for easy operation, designed for doors 28 to 45 mm thick, with a slim, non-handed profile suitable for sliding applications. Constructed from 304 stainless steel, brass, or zinc alloy with a satin finish. Weighs 309 g.
Datasheet Summary Powered by GS/AI
Sliding door latch with indicator and large lever for easy operation, designed for doors 28 to 45 mm thick, with a slim, non-handed profile suitable for sliding applications. Constructed from 304 stainless steel, brass, or zinc alloy with a satin finish. Weighs 309 g.
SLIDING DOOR LATCH W/INDICATOR ** LEVER TYPE - HC-30HL
HC-30HL
SLIDING DOOR LATCH W/INDICATOR ** LEVER TYPE - HC-30HL
HC-30HL
Sliding door latch with indicator
Large lever for easy operation
Slim design suitable for various applications
Non-handed
For door thickness 28~48 mm (1-1/8" ~ 1-9/16")
For sliding doors only
Sliding door latch with indicator
Large lever for easy operation
Slim design suitable for various applications
Non-handed
For door thickness 28~48 mm (1-1/8" ~ 1-9/16")
For sliding doors only
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Latches
Product Number
HC-30HL
Product Name
SLIDING DOOR LATCH W/INDICATOR ** LEVER TYPE - HC-30HL