Unique new bi-fold door mechanism will assist in opening and closing doors in a smooth motion
No tracks or guides required
Handle position can be at the bottom of the door
Arm length adjustable for various door sizes
Patented LAPCON technology provides smooth and quiet motion
Recommended Door Size and Weight): Width, 450~900 mm (17-23/32"~35-7/16") Height, 320~370 mm (12-19/32"~14-9/16")
/each door Weight, 2.5~5.5 kg (5.5~12.1 lbs)/each door
Sugatsune America, Inc.
Done
Email Supplier
Description
Unique new bi-fold door mechanism will assist in opening and closing doors in a smooth motion
No tracks or guides required
Handle position can be at the bottom of the door
Arm length adjustable for various door sizes
Patented LAPCON technology provides smooth and quiet motion
Recommended Door Size and Weight): Width, 450~900 mm (17-23/32"~35-7/16") Height, 320~370 mm (12-19/32"~14-9/16")
/each door Weight, 2.5~5.5 kg (5.5~12.1 lbs)/each door
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HBFN-4M is a horizontal bi-folding door mechanism designed for cabinet doors with a height of 320~370 mm and a weight of 3.5~4.5 kg per door. It features an adjustable arm length and incorporates Lapcon technology for smooth operation. The mechanism requires installation with attached screws and a recommended concealed hinge (LAMP 220 series). Operating temperature range is 5~35°C. It supports door widths of 450~900 mm and door thicknesses of 17~20 mm, with a 90° or 105° opening angle. Adjustment for closing speed is made via a 5mm hexagon key at the body's backside.
Datasheet Summary Powered by GS/AI
The HBFN-4M is a horizontal bi-folding door mechanism designed for cabinet doors with a height of 320~370 mm and a weight of 3.5~4.5 kg per door. It features an adjustable arm length and incorporates Lapcon technology for smooth operation. The mechanism requires installation with attached screws and a recommended concealed hinge (LAMP 220 series). Operating temperature range is 5~35°C. It supports door widths of 450~900 mm and door thicknesses of 17~20 mm, with a 90° or 105° opening angle. Adjustment for closing speed is made via a 5mm hexagon key at the body's backside.
Unique new bi-fold door mechanism will assist in opening and closing doors in a smooth motion
No tracks or guides required
Handle position can be at the bottom of the door
Arm length adjustable for various door sizes
Patented LAPCON technology provides smooth and quiet motion
Recommended Door Size and Weight): Width, 450~900 mm (17-23/32"~35-7/16") Height, 320~370 mm (12-19/32"~14-9/16")
/each door Weight, 2.5~5.5 kg (5.5~12.1 lbs)/each door
Unique new bi-fold door mechanism will assist in opening and closing doors in a smooth motion
No tracks or guides required
Handle position can be at the bottom of the door
Arm length adjustable for various door sizes
Patented LAPCON technology provides smooth and quiet motion
Recommended Door Size and Weight): Width, 450~900 mm (17-23/32"~35-7/16") Height, 320~370 mm (12-19/32"~14-9/16")/each door Weight, 2.5~5.5 kg (5.5~12.1 lbs)/each door