YFN-200 is a foot stay designed for mechanically locking horizontally swinging enclosure doors at the base. It is non-handed and installs on either side. The body is made of colored zinc-plated steel, the bracket is chromated, and the pin is 304 stainless steel. It has a maximum tensile force of 90 kg (198 lbs) and a maximum compression load of 50 kg (110 lbs), and weighs 0.198 kg. The part measures 200 mm in length and 70 mm in width.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Door Stays and Lid Stays |
| Product Number | YFN-200 |
| Product Name | FOOT STAY - YFN-200 |