Sugatsune America, Inc. GLASS DOOR LOCK KEY DIFFERENT (BLACK) - GS-GL50-BL-KD GS-GL50-BL-KD

Description
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and reversible. Key number can be changed without replacing the cylinder. (Easy key change) The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number. A cover hides the key hole. The face plate can be used as a handle to open the door. The only drilling required for the cabinet is a round hole. This makes the installation very quick. Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)
Description
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and reversible. Key number can be changed without replacing the cylinder. (Easy key change) The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number. A cover hides the key hole. The face plate can be used as a handle to open the door. The only drilling required for the cabinet is a round hole. This makes the installation very quick. Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)
Datasheet
Datasheet Summary
Powered by GS/AI

The GS-GL50 is a glass door cylinder lock designed for showcases with glass thicknesses of 8-13.5 mm, featuring a thick stainless steel deadbolt and an easy key change mechanism that allows up to three key number changes without replacing the cylinder. The lock includes a cover that conceals the keyway and a face plate that can serve as a door handle. Installation requires a single round drill hole, and the package includes three keys, mounting screws, gaskets, a strike, and a case lock. The cylinder cannot accept a previously used key after a key change. The product is intended for furniture applications and requires periodic screw inspection for safety.

Datasheet Summary
Powered by GS/AI

The GS-GL50 is a glass door cylinder lock designed for showcases with glass thicknesses of 8-13.5 mm, featuring a thick stainless steel deadbolt and an easy key change mechanism that allows up to three key number changes without replacing the cylinder. The lock includes a cover that conceals the keyway and a face plate that can serve as a door handle. Installation requires a single round drill hole, and the package includes three keys, mounting screws, gaskets, a strike, and a case lock. The cylinder cannot accept a previously used key after a key change. The product is intended for furniture applications and requires periodic screw inspection for safety.

Suppliers

Company
Product
Description
Supplier Links
GLASS DOOR LOCK KEY DIFFERENT (BLACK) - GS-GL50-BL-KD - GS-GL50-BL-KD - Sugatsune America, Inc.
Carson, CA, United States
GLASS DOOR LOCK KEY DIFFERENT (BLACK) - GS-GL50-BL-KD
GS-GL50-BL-KD
GLASS DOOR LOCK KEY DIFFERENT (BLACK) - GS-GL50-BL-KD GS-GL50-BL-KD
A cylinder lock for high-end glass showcases. Designed for use with the GS-GH50 hinge, complements retail fixtures. Thick stainless steel deadbolt for added security. The keys are dimple type and reversible. Key number can be changed without replacing the cylinder. (Easy key change) The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number. A cover hides the key hole. The face plate can be used as a handle to open the door. The only drilling required for the cabinet is a round hole. This makes the installation very quick. Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)

  • A cylinder lock for high-end glass showcases.
  • Designed for use with the GS-GH50 hinge, complements retail fixtures.
  • Thick stainless steel deadbolt for added security.
  • The keys are dimple type and reversible.
  • Key number can be changed without replacing the cylinder. (Easy key change)
  • The key number can be changed up to 2 times. Previous keys cannot be used again after changing the key number.
  • A cover hides the key hole.
  • The face plate can be used as a handle to open the door.
  • The only drilling required for the cabinet is a round hole. This makes the installation very quick.
  • Special type which does not have the construction key system is also available. (Key changes: 3,000 per master key)
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number GS-GL50-BL-KD
Product Name GLASS DOOR LOCK KEY DIFFERENT (BLACK) - GS-GL50-BL-KD
Application Door
Unlock Full Specs
to access all available technical data

Similar Products