Sugatsune America, Inc. Glass Door Cam Lock (Keyed Alike) - GS-GL3-NR-CR-2921 GS-GL3-NR-CR-2921

Description
Cylinder lock designed for glass showcases. GS-GL3 lock is compatible with GS-GH5 hinge. Thick deadbolt provides added security and quick, easy installation, the only drilling required is a round hole. Locking direction can be changed by turning the case lock and cylinder. 90° key rotation angle. Maximum 120 key changes. Key not removable when unlocked. This allows key to be used as a pull or knob. Strike plate acts as a door stopper for stable locking operation.
Description
Cylinder lock designed for glass showcases. GS-GL3 lock is compatible with GS-GH5 hinge. Thick deadbolt provides added security and quick, easy installation, the only drilling required is a round hole. Locking direction can be changed by turning the case lock and cylinder. 90° key rotation angle. Maximum 120 key changes. Key not removable when unlocked. This allows key to be used as a pull or knob. Strike plate acts as a door stopper for stable locking operation.
Datasheet
Datasheet Summary
Powered by GS/AI

Glass door cylinder lock for showcases with a chrome-finished front plate, key not removable when unlocked to serve as a pull or knob, 90° key rotation, and compatibility with GS-GH5 hinge. The lock requires only a 10 mm diameter hole for installation and includes a strike plate that acts as a door stopper. Maximum key changes are 120. Dimensions include a 22 mm deadbolt and fit glass thicknesses of 5 mm to 8 mm.

Datasheet Summary
Powered by GS/AI

Glass door cylinder lock for showcases with a chrome-finished front plate, key not removable when unlocked to serve as a pull or knob, 90° key rotation, and compatibility with GS-GH5 hinge. The lock requires only a 10 mm diameter hole for installation and includes a strike plate that acts as a door stopper. Maximum key changes are 120. Dimensions include a 22 mm deadbolt and fit glass thicknesses of 5 mm to 8 mm.

Suppliers

Company
Product
Description
Supplier Links
Glass Door Cam Lock (Keyed Alike) - GS-GL3-NR-CR-2921 - GS-GL3-NR-CR-2921 - Sugatsune America, Inc.
Carson, CA, United States
Glass Door Cam Lock (Keyed Alike) - GS-GL3-NR-CR-2921
GS-GL3-NR-CR-2921
Glass Door Cam Lock (Keyed Alike) - GS-GL3-NR-CR-2921 GS-GL3-NR-CR-2921
Cylinder lock designed for glass showcases. GS-GL3 lock is compatible with GS-GH5 hinge. Thick deadbolt provides added security and quick, easy installation, the only drilling required is a round hole. Locking direction can be changed by turning the case lock and cylinder. 90° key rotation angle. Maximum 120 key changes. Key not removable when unlocked. This allows key to be used as a pull or knob. Strike plate acts as a door stopper for stable locking operation.

  • Cylinder lock designed for glass showcases.
  • GS-GL3 lock is compatible with GS-GH5 hinge.
  • Thick deadbolt provides added security and quick, easy installation, the only drilling required is a round hole.
  • Locking direction can be changed by turning the case lock and cylinder.
  • 90° key rotation angle.
  • Maximum 120 key changes.
  • Key not removable when unlocked. This allows key to be used as a pull or knob.
  • Strike plate acts as a door stopper for stable locking operation.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Locks
Product Number GS-GL3-NR-CR-2921
Product Name Glass Door Cam Lock (Keyed Alike) - GS-GL3-NR-CR-2921
Lock Type Cam Lock
Unlock Full Specs
to access all available technical data

Similar Products

Cam Lock - NAL - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details
CAM LOCK - 1310GL-SN-KD - 1310GL-SN-KD - Sugatsune America, Inc.
Specs
Lock Type Cam Lock
View Details
CABINET LOCK FOR DRAWER - 7810-24NI-D - 7810-24NI-D - Sugatsune America, Inc.
Specs
Application Cabinet / Drawer
View Details