Sugatsune America, Inc. BAR HANDLE EXT - DSI-3310-20-25E DSI-3310-20-25E

Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.
Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.
Datasheet
Datasheet Summary
Powered by GS/AI

The DSI-3310-20-25E is an exterior door handle made of 304 stainless steel with a satin finish, designed for use with DSI mounting kits. It has a center-to-center distance of 250 mm (9-27/32") and a handle length of 270 mm (10-5/8"). The product weighs 0.20 kg (0.4 lbs) and features a threaded post for screw mounting. It is part of the DSI-3310 series, which shares the same material, finish, and mounting interface across variants.

Datasheet Summary
Powered by GS/AI

The DSI-3310-20-25E is an exterior door handle made of 304 stainless steel with a satin finish, designed for use with DSI mounting kits. It has a center-to-center distance of 250 mm (9-27/32") and a handle length of 270 mm (10-5/8"). The product weighs 0.20 kg (0.4 lbs) and features a threaded post for screw mounting. It is part of the DSI-3310 series, which shares the same material, finish, and mounting interface across variants.

Suppliers

Company
Product
Description
Supplier Links
BAR HANDLE EXT - DSI-3310-20-25E - DSI-3310-20-25E - Sugatsune America, Inc.
Carson, CA, United States
BAR HANDLE EXT - DSI-3310-20-25E
DSI-3310-20-25E
BAR HANDLE EXT - DSI-3310-20-25E DSI-3310-20-25E
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to DIH series cabinet handles.

  • For use with DSI mounting kits (sold separately)
  • Please specify Interior/Exterior type when ordering:
  • Posts for Exterior handles are threaded to accept screws.
  • Posts for Interior handles have set screws for DSI mounting kits.
  • Similar style to DIH series cabinet handles.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-3310-20-25E
Product Name BAR HANDLE EXT - DSI-3310-20-25E
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

BAR HANDLE INT - DSI-3310-30-35I - DSI-3310-30-35I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
DOOR HANDLE INT - DSI-3330-30-30I - DSI-3330-30-30I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
BAR HANDLE INT - DSI-3310-30-60I - DSI-3310-30-60I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
SUS HANDLE - 1654-S - 1654-S - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details