FLL30-750A-SL -- HEIGHT ADJUSTABLE LOCKING ROD WITH LIFT ASSIST FLL30-750A-SL
Sugatsune America, Inc.
HEIGHT ADJUSTABLE LOCKING ROD WITH LIFT ASSIST FLL30-750A-SL
FLL30-750A-SL
Description
Material Aluminum Alloy, PBT Resin, Steel
Finish Anodized Aluminum, Light Grey, Chromate
Weight of Item (g) 3,500
Length or Depth of Item when open (mm) 1000
Length or Depth of Item when open (in) 39.37
Width of Item (mm) 60
Width of Item (in) 2.36
Load Capacity (kg) 20
Load Capacity (lbs) 44
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M5 Bolt, M10 Bolt
Is RoHS Compliant RoHS 3
Length or Depth of Item when closed (in) 29.53
Pole Diameter Upper (mm) 30
Pole Diameter Upper (in) 1.18
Pole Diameter Lower (mm) 60
Pole Diameter Lower (in) 2.36
Stroke (mm) 250
Stroke (in) 9.84
Mounting Screw Size Upper 3 x M5 Depth 10mm
Mounting Screw Size Lower M10 Depth 20mm
Lift Assist Load Capacity (kg) 9.97
Lift Assist Load Capacity (lbs) 22
Mounting Base Diameter Lower (mm) 38
Mounting Base Diameter Lower (in) 1.5
Description
Material Aluminum Alloy, PBT Resin, Steel
Finish Anodized Aluminum, Light Grey, Chromate
Weight of Item (g) 3,500
Length or Depth of Item when open (mm) 1000
Length or Depth of Item when open (in) 39.37
Width of Item (mm) 60
Width of Item (in) 2.36
Load Capacity (kg) 20
Load Capacity (lbs) 44
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M5 Bolt, M10 Bolt
Is RoHS Compliant RoHS 3
Length or Depth of Item when closed (in) 29.53
Pole Diameter Upper (mm) 30
Pole Diameter Upper (in) 1.18
Pole Diameter Lower (mm) 60
Pole Diameter Lower (in) 2.36
Stroke (mm) 250
Stroke (in) 9.84
Mounting Screw Size Upper 3 x M5 Depth 10mm
Mounting Screw Size Lower M10 Depth 20mm
Lift Assist Load Capacity (kg) 9.97
Lift Assist Load Capacity (lbs) 22
Mounting Base Diameter Lower (mm) 38
Mounting Base Diameter Lower (in) 1.5
Email Supplier
Datasheet
Suppliers
HEIGHT ADJUSTABLE LOCKING ROD WITH LIFT ASSIST FLL30-750A-SL
FLL30-750A-SL
Material Aluminum Alloy, PBT Resin, Steel
Finish Anodized Aluminum, Light Grey, Chromate
Weight of Item (g) 3,500
Length or Depth of Item when open (mm) 1000
Length or Depth of Item when open (in) 39.37
Width of Item (mm) 60
Width of Item (in) 2.36
Load Capacity (kg) 20
Load Capacity (lbs) 44
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M5 Bolt, M10 Bolt
Is RoHS Compliant RoHS 3
Length or Depth of Item when closed (in) 29.53
Pole Diameter Upper (mm) 30
Pole Diameter Upper (in) 1.18
Pole Diameter Lower (mm) 60
Pole Diameter Lower (in) 2.36
Stroke (mm) 250
Stroke (in) 9.84
Mounting Screw Size Upper 3 x M5 Depth 10mm
Mounting Screw Size Lower M10 Depth 20mm
Lift Assist Load Capacity (kg) 9.97
Lift Assist Load Capacity (lbs) 22
Mounting Base Diameter Lower (mm) 38
Mounting Base Diameter Lower (in) 1.5
- Material Aluminum Alloy, PBT Resin, Steel
- Finish Anodized Aluminum, Light Grey, Chromate
- Weight of Item (g) 3,500
- Length or Depth of Item when open (mm) 1000
- Length or Depth of Item when open (in) 39.37
- Width of Item (mm) 60
- Width of Item (in) 2.36
- Load Capacity (kg) 20
- Load Capacity (lbs) 44
- Are Fasteners Included N
- Are Fasteners Required Y
- Fasteners Type M5 Bolt, M10 Bolt
- Is RoHS Compliant RoHS 3
- Length or Depth of Item when closed (in) 29.53
- Pole Diameter Upper (mm) 30
- Pole Diameter Upper (in) 1.18
- Pole Diameter Lower (mm) 60
- Pole Diameter Lower (in) 2.36
- Stroke (mm) 250
- Stroke (in) 9.84
- Mounting Screw Size Upper 3 x M5 Depth 10mm
- Mounting Screw Size Lower M10 Depth 20mm
- Lift Assist Load Capacity (kg) 9.97
- Lift Assist Load Capacity (lbs) 22
- Mounting Base Diameter Lower (mm) 38
- Mounting Base Diameter Lower (in) 1.5
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Operator Interface Mounts and Arms |
|
Product Number
|
FLL30-750A-SL |
|
Product Name
|
HEIGHT ADJUSTABLE LOCKING ROD WITH LIFT ASSIST FLL30-750A-SL |
Unlock Full Specs
to access all available technical data