FLL18-1100-SL -- HEIGHT ADJUSTABLE LOCKING ROD FLL18-1100-SL
Sugatsune America, Inc.HEIGHT ADJUSTABLE LOCKING ROD FLL18-1100-SLFLL18-1100-SL
Description
Material Anodized Aluminum, PBT Resin
Finish Anodized Silver, Light Grey
Weight of Item (g) 900
Length or Depth of Item when closed (mm) 1100
Length or Depth of Item when open (mm) 1800
Length or Depth of Item when open (in) 70.87
Width of Item (mm) 29.4
Width of Item (in) 1.16
Load Capacity (kg) 20
Load Capacity (lbs) 44
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M8 Bolt, M10 Bolt
Is RoHS Compliant RoHS 3
Length or Depth of Item when Closed (in) 43.3
Pole Diameter Upper (mm) 18
Pole Diameter Upper (in) 0.71
Pole Diameter Lower (mm) 25
Pole Diameter Lower (in) 1
Stroke (mm) 700
Stroke (in) 27.56
Mounting Screw Size Upper M8 Depth 12mm
Mounting Screw Size Lower M10 Depth 20mm
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material Anodized Aluminum, PBT Resin
Finish Anodized Silver, Light Grey
Weight of Item (g) 900
Length or Depth of Item when closed (mm) 1100
Length or Depth of Item when open (mm) 1800
Length or Depth of Item when open (in) 70.87
Width of Item (mm) 29.4
Width of Item (in) 1.16
Load Capacity (kg) 20
Load Capacity (lbs) 44
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M8 Bolt, M10 Bolt
Is RoHS Compliant RoHS 3
Length or Depth of Item when Closed (in) 43.3
Pole Diameter Upper (mm) 18
Pole Diameter Upper (in) 0.71
Pole Diameter Lower (mm) 25
Pole Diameter Lower (in) 1
Stroke (mm) 700
Stroke (in) 27.56
Mounting Screw Size Upper M8 Depth 12mm
Mounting Screw Size Lower M10 Depth 20mm
Material Anodized Aluminum, PBT Resin
Finish Anodized Silver, Light Grey
Weight of Item (g) 900
Length or Depth of Item when closed (mm) 1100
Length or Depth of Item when open (mm) 1800
Length or Depth of Item when open (in) 70.87
Width of Item (mm) 29.4
Width of Item (in) 1.16
Load Capacity (kg) 20
Load Capacity (lbs) 44
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type M8 Bolt, M10 Bolt
Is RoHS Compliant RoHS 3
Length or Depth of Item when Closed (in) 43.3
Pole Diameter Upper (mm) 18
Pole Diameter Upper (in) 0.71
Pole Diameter Lower (mm) 25
Pole Diameter Lower (in) 1
Stroke (mm) 700
Stroke (in) 27.56
Mounting Screw Size Upper M8 Depth 12mm
Mounting Screw Size Lower M10 Depth 20mm