Sugatsune America, Inc. WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 FHS-150

Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 850 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 160 Height of Item (in) 6.3125 Width of Item (mm) 120 Width of Item (in) 4.75 Load Capacity (kg/pr) 65 Load Capacity (lbs/pr) 143 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material 304 Stainless Steel Finish Polished Weight of Item (g) 850 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 160 Height of Item (in) 6.3125 Width of Item (mm) 120 Width of Item (in) 4.75 Load Capacity (kg/pr) 65 Load Capacity (lbs/pr) 143 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

FHS-150 is a weld-on, heavy-duty butt hinge made of 304 stainless steel with a load capacity of 65 kgf per pair. It has a height of 160 mm, a width of 120 mm, and a thickness of 4 mm, and weighs 850 g.

Datasheet Summary
Powered by GS/AI

FHS-150 is a weld-on, heavy-duty butt hinge made of 304 stainless steel with a load capacity of 65 kgf per pair. It has a height of 160 mm, a width of 120 mm, and a thickness of 4 mm, and weighs 850 g.

Suppliers

Company
Product
Description
Supplier Links
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 - FHS-150 - Sugatsune America, Inc.
Carson, CA, United States
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150
FHS-150
WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150 FHS-150
Material 304 Stainless Steel Finish Polished Weight of Item (g) 850 Length or Depth of Item when closed (mm) 20 Length or Depth of Item when closed (in) 0.8125 Height of Item (mm) 160 Height of Item (in) 6.3125 Width of Item (mm) 120 Width of Item (in) 4.75 Load Capacity (kg/pr) 65 Load Capacity (lbs/pr) 143 Mounting Type Weld On Knuckles 3 Holes 0 Weld on Y All-Stainless Steel Y Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Polished
  • Weight of Item (g) 850
  • Length or Depth of Item when closed (mm) 20
  • Length or Depth of Item when closed (in) 0.8125
  • Height of Item (mm) 160
  • Height of Item (in) 6.3125
  • Width of Item (mm) 120
  • Width of Item (in) 4.75
  • Load Capacity (kg/pr) 65
  • Load Capacity (lbs/pr) 143
  • Mounting Type Weld On
  • Knuckles 3
  • Holes 0
  • Weld on Y
  • All-Stainless Steel Y
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number FHS-150
Product Name WELD ON BUTT HINGE, 304 STAINLESS STEEL - FHS-150
Hinge Type Butt; Weld-on
Length 0.8125 inch (20.64 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

COMBINATION HINGE - HG-VH8-N/WT - HG-VH8-N/WT - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details
CENTER HINGE FOR FOLDING DOORS - CH-75/NI - CH-75/NI - Sugatsune America, Inc.
Specs
Length 0.7500 inch (19.05 mm)
Hole Type Round
Number of Holes 4
View Details
SPRING LOADED PIVOT HINGE - HG-PV60AC-L - HG-PV60AC-L - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.6250 inch (15.87 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details
COMBINATION HINGE - HG-VH8-N/BL - HG-VH8-N/BL - Sugatsune America, Inc.
Specs
Length 1.44 inch (36.51 mm)
Hole Type Round
Number of Holes 4
View Details