Keeps items hooked, ideal for vibration or shock applications
Swivels 180 degrees
Sugatsune America, Inc.
Done
Email Supplier
Description
Keeps items hooked, ideal for vibration or shock applications
Swivels 180 degrees
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The EN-R100F is a latch hook designed to keep items securely hooked, ideal for vibration or shock applications, with a 180-degree swivel capability. It is constructed from 316 stainless steel with a polished finish, has a load capacity of 60 kg (132 lbs), and weighs 350 g. It can be used with a padlock and includes an EPDM O-ring for sealing.
Datasheet Summary Powered by GS/AI
The EN-R100F is a latch hook designed to keep items securely hooked, ideal for vibration or shock applications, with a 180-degree swivel capability. It is constructed from 316 stainless steel with a polished finish, has a load capacity of 60 kg (132 lbs), and weighs 350 g. It can be used with a padlock and includes an EPDM O-ring for sealing.