Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 380
Length or Depth of Item when closed (mm) 110
Length or Depth of Item when closed (in) 4.375
Height of Item (mm) 260
Height of Item (in) 10.25
Width of Item (mm) 18
Width of Item (in) 0.75
Load Capacity (kg) 15
Load Capacity (lbs) 33
Undermount Hook Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5.1 X 38
Fasteners Type Wood Screw
Is CA Prop 65 Compliant Y
Is NSF Compliant Y
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 380
Length or Depth of Item when closed (mm) 110
Length or Depth of Item when closed (in) 4.375
Height of Item (mm) 260
Height of Item (in) 10.25
Width of Item (mm) 18
Width of Item (in) 0.75
Load Capacity (kg) 15
Load Capacity (lbs) 33
Undermount Hook Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5.1 X 38
Fasteners Type Wood Screw
Is CA Prop 65 Compliant Y
Is NSF Compliant Y
Is RoHS Compliant RoHS 2
Is Accessory N
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 380
Length or Depth of Item when closed (mm) 110
Length or Depth of Item when closed (in) 4.375
Height of Item (mm) 260
Height of Item (in) 10.25
Width of Item (mm) 18
Width of Item (in) 0.75
Load Capacity (kg) 15
Load Capacity (lbs) 33
Undermount Hook Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5.1 X 38
Fasteners Type Wood Screw
Is CA Prop 65 Compliant Y
Is NSF Compliant Y
Is RoHS Compliant RoHS 2
Is Accessory N