Full extension
Positive stop
Non-Handed
Heavy duty
Mount with M4 or #8 binding, pan, or truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
Full extension
Positive stop
Non-Handed
Heavy duty
Mount with M4 or #8 binding, pan, or truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-10-14 is a full-extension, heavy-duty stainless steel drawer slide with positive stop and non-handed design, mounted using M4 or #8 binding, pan, or truss head screws. The slide has a length of 355.8 mm (14 inches) and a travel length of 369.8 mm (14-9/16 inches). It supports a load rating of 268 kg (590 lbs) per pair and weighs 2000 grams. The outer rail, tie plate, intermediate member, retainer, and balls are all made of 304 stainless steel.
Datasheet Summary Powered by GS/AI
ESR-10-14 is a full-extension, heavy-duty stainless steel drawer slide with positive stop and non-handed design, mounted using M4 or #8 binding, pan, or truss head screws. The slide has a length of 355.8 mm (14 inches) and a travel length of 369.8 mm (14-9/16 inches). It supports a load rating of 268 kg (590 lbs) per pair and weighs 2000 grams. The outer rail, tie plate, intermediate member, retainer, and balls are all made of 304 stainless steel.