3/4 extension
Positive stop
Non-handed
Heavy duty
Mount with M4 or #8 Binding, Pan, or Truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Non-handed
Heavy duty
Mount with M4 or #8 Binding, Pan, or Truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-5-14 is a 3/4-extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, suitable for mounting with M4 or #8 binding, pan, or truss head screws. The slide has a length of 355.8 mm (14 inches) and a travel length of 259.9 mm (10-15/64 inches), supporting a load rating of 109 kg (240 lbs) per pair. The outer rail measures 203.2 mm in width, and the inner rail measures 304.8 mm in width. The slide includes eight holes for mounting and weighs 1090 grams per pair.
Datasheet Summary Powered by GS/AI
ESR-5-14 is a 3/4-extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, suitable for mounting with M4 or #8 binding, pan, or truss head screws. The slide has a length of 355.8 mm (14 inches) and a travel length of 259.9 mm (10-15/64 inches), supporting a load rating of 109 kg (240 lbs) per pair. The outer rail measures 203.2 mm in width, and the inner rail measures 304.8 mm in width. The slide includes eight holes for mounting and weighs 1090 grams per pair.