3/4 extension
Positive stop
Non-handed
Heavy duty
Mount with M4 or #8 Binding, Pan, or Truss head screws
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Non-handed
Heavy duty
Mount with M4 or #8 Binding, Pan, or Truss head screws
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-5-22 is a 3/4-extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, mounting with M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 559.0 mm (22 inches) and a travel length of 425.0 mm (16-47/64 inches). The load rating is 94 kg (207 lbs) per pair, and the weight is 1750 g per unit. The outer rail measures 403.2 mm and the inner rail 527.0 mm. Made of 304 stainless steel with steel retainers and balls.
Datasheet Summary Powered by GS/AI
ESR-5-22 is a 3/4-extension, heavy-duty stainless steel drawer slide with a positive stop and non-handed design, mounting with M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 559.0 mm (22 inches) and a travel length of 425.0 mm (16-47/64 inches). The load rating is 94 kg (207 lbs) per pair, and the weight is 1750 g per unit. The outer rail measures 403.2 mm and the inner rail 527.0 mm. Made of 304 stainless steel with steel retainers and balls.