3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-13-16 is a 3/4-extension stainless steel drawer slide with positive stop and catch, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. It has a slide length of 406.4 mm (16 inches), travel length of 304.8 mm (12 inches), and a load rating of 43 kg (94 lbs) per pair. The outer rail measures 254.0 mm in width, the inner rail 359.6 mm, with mounting hole spacings of 250.8 mm, 361.9 mm, and 374.6 mm. The slide weighs 420 grams per pair and is sold individually.
Datasheet Summary Powered by GS/AI
ESR-13-16 is a 3/4-extension stainless steel drawer slide with positive stop and catch, designed for non-handed mounting using M4 or #8 binding, pan, or truss head screws. It has a slide length of 406.4 mm (16 inches), travel length of 304.8 mm (12 inches), and a load rating of 43 kg (94 lbs) per pair. The outer rail measures 254.0 mm in width, the inner rail 359.6 mm, with mounting hole spacings of 250.8 mm, 361.9 mm, and 374.6 mm. The slide weighs 420 grams per pair and is sold individually.