3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Sugatsune America, Inc.
Done
Email Supplier
Description
3/4 extension
Positive stop
Positive catch
Non-handed
Mount with M4 or #8 Binding, Pan, or Truss head screws.
Sold by each
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-13-14 is a 3/4-extension stainless steel drawer slide with positive stop and positive catch, designed for non-handed mounting using M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 355.6 mm (14 inches) and a travel length of 279.4 mm (11 inches), with a load rating of 47 kg (103 lbs) per pair. The outer rail measures 308.8 mm, the inner rail 311.1 mm, and it has four mounting holes on each rail. Sold individually.
Datasheet Summary Powered by GS/AI
ESR-13-14 is a 3/4-extension stainless steel drawer slide with positive stop and positive catch, designed for non-handed mounting using M4 or #8 Binding, Pan, or Truss head screws. It has a slide length of 355.6 mm (14 inches) and a travel length of 279.4 mm (11 inches), with a load rating of 47 kg (103 lbs) per pair. The outer rail measures 308.8 mm, the inner rail 311.1 mm, and it has four mounting holes on each rail. Sold individually.