Sugatsune America, Inc. STAINLESS STEEL HANDLE - ECH-300/M ECH-300/M

Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 306 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 308 Width of Item (in) 12.1875 CC Length (mm) 300 CC Length (in) 11.8125 Handle Depth (mm) 50 Handle Depth (in) 2 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Description
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 306 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 308 Width of Item (in) 12.1875 CC Length (mm) 300 CC Length (in) 11.8125 Handle Depth (mm) 50 Handle Depth (in) 2 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The ECH-300/M is a 303 stainless steel handle with a mirror finish, measuring 308 mm in length and 300 mm center-to-center. It has a weight of 306 grams. The handle uses a M5 x 28 fastener. The series includes variants with mirror and satin finishes, all using the same mounting hardware. The handle is designed for drawer or cabinet applications requiring a robust, corrosion-resistant grip.

Datasheet Summary
Powered by GS/AI

The ECH-300/M is a 303 stainless steel handle with a mirror finish, measuring 308 mm in length and 300 mm center-to-center. It has a weight of 306 grams. The handle uses a M5 x 28 fastener. The series includes variants with mirror and satin finishes, all using the same mounting hardware. The handle is designed for drawer or cabinet applications requiring a robust, corrosion-resistant grip.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - ECH-300/M - ECH-300/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - ECH-300/M
ECH-300/M
STAINLESS STEEL HANDLE - ECH-300/M ECH-300/M
Material 303 Stainless Steel Finish Mirror Weight of Item (g) 306 Length or Depth of Item when open (mm) 50 Length or Depth of Item when open (in) 2 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 308 Width of Item (in) 12.1875 CC Length (mm) 300 CC Length (in) 11.8125 Handle Depth (mm) 50 Handle Depth (in) 2 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant Not Compliant Is Accessory N
  • Material 303 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 306
  • Length or Depth of Item when open (mm) 50
  • Length or Depth of Item when open (in) 2
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 308
  • Width of Item (in) 12.1875
  • CC Length (mm) 300
  • CC Length (in) 11.8125
  • Handle Depth (mm) 50
  • Handle Depth (in) 2
  • Bar Diameter (mm) 14
  • Bar Diameter (in) 0.5625
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant Not Compliant
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ECH-300/M
Product Name STAINLESS STEEL HANDLE - ECH-300/M
Colors / Finishes Available Mirror
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HANDLE - 28192-S - 28192-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Metal One-Piece Pull Handles - SUG-41 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
Large Aluminum Door Handles - SRH-330SL-M4 - SRH-330SL-M4 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver
Handle Material Metal
Material Description Aluminium Alloy
View Details
Metal One-Piece Pull Handles - SUG-8 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details