Sugatsune America, Inc. STAINLESS STEEL HANDLE - ECH-125/S ECH-125/S

Description
Material 303 Stainless Steel Finish Satin Weight of Item (g) 153 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 133 Width of Item (in) 5.25 CC Length (mm) 125 CC Length (in) 4.9375 Handle Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 303 Stainless Steel Finish Satin Weight of Item (g) 153 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 133 Width of Item (in) 5.25 CC Length (mm) 125 CC Length (in) 4.9375 Handle Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The ECH-125/S is a 303 stainless steel satin finish handle with a center-to-center length of 125 mm, overall length of 133 mm, height of 10 mm, and width of 115 mm, weighing 153 g. It is designed for use with M5x28 fasteners.

Datasheet Summary
Powered by GS/AI

The ECH-125/S is a 303 stainless steel satin finish handle with a center-to-center length of 125 mm, overall length of 133 mm, height of 10 mm, and width of 115 mm, weighing 153 g. It is designed for use with M5x28 fasteners.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - ECH-125/S - ECH-125/S - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - ECH-125/S
ECH-125/S
STAINLESS STEEL HANDLE - ECH-125/S ECH-125/S
Material 303 Stainless Steel Finish Satin Weight of Item (g) 153 Length or Depth of Item when open (mm) 40 Length or Depth of Item when open (in) 1.625 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 133 Width of Item (in) 5.25 CC Length (mm) 125 CC Length (in) 4.9375 Handle Depth (mm) 40 Handle Depth (in) 1.5625 Bar Diameter (mm) 14 Bar Diameter (in) 0.5625 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Screw Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 303 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 153
  • Length or Depth of Item when open (mm) 40
  • Length or Depth of Item when open (in) 1.625
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 133
  • Width of Item (in) 5.25
  • CC Length (mm) 125
  • CC Length (in) 4.9375
  • Handle Depth (mm) 40
  • Handle Depth (in) 1.5625
  • Bar Diameter (mm) 14
  • Bar Diameter (in) 0.5625
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ECH-125/S
Product Name STAINLESS STEEL HANDLE - ECH-125/S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL FLUSH PULL - ES-611/IT - ES-611/IT - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
LARGE ALUMINUM HANDLE - SOR-800/BL - SOR-800/BL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Metal
Material Description Aluminum
View Details
BAR HANDLE EXT - DSI-3310-30-30E - DSI-3310-30-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - HH-JS90-BL - HH-JS90-BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Plastic
View Details