Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 153
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 133
Width of Item (in) 5.25
CC Length (mm) 125
CC Length (in) 4.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 153
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 133
Width of Item (in) 5.25
CC Length (mm) 125
CC Length (in) 4.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ECH-125/M is a mirror-finished stainless steel handle with a center-to-center length of 125 mm, a length of 133 mm, a height of 10 mm, and a back-to-back dimension of 10 mm. It weighs 153 grams. The handle is designed for cabinet or door applications and is compatible with M5x28 fasteners.
Datasheet Summary Powered by GS/AI
The ECH-125/M is a mirror-finished stainless steel handle with a center-to-center length of 125 mm, a length of 133 mm, a height of 10 mm, and a back-to-back dimension of 10 mm. It weighs 153 grams. The handle is designed for cabinet or door applications and is compatible with M5x28 fasteners.
Material 303 Stainless Steel
Finish Mirror
Weight of Item (g) 153
Length or Depth of Item when open (mm) 40
Length or Depth of Item when open (in) 1.625
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 133
Width of Item (in) 5.25
CC Length (mm) 125
CC Length (in) 4.9375
Handle Depth (mm) 40
Handle Depth (in) 1.5625
Bar Diameter (mm) 14
Bar Diameter (in) 0.5625
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N