Sugatsune America, Inc. SUS HANDLE - 1654-S 1654-S

Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Description
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry
Datasheet
Datasheet Summary
Powered by GS/AI

1654-S is a 304 stainless steel satin handle from the 16 series, featuring a 214 mm length, 192 mm center-to-center distance, and 34 mm height, weighing 148 g. It is designed for cabinet pull applications with an M4x25 mounting screw.

Datasheet Summary
Powered by GS/AI

1654-S is a 304 stainless steel satin handle from the 16 series, featuring a 214 mm length, 192 mm center-to-center distance, and 34 mm height, weighing 148 g. It is designed for cabinet pull applications with an M4x25 mounting screw.

Suppliers

Company
Product
Description
Supplier Links
SUS HANDLE - 1654-S - 1654-S - Sugatsune America, Inc.
Carson, CA, United States
SUS HANDLE - 1654-S
1654-S
SUS HANDLE - 1654-S 1654-S
304 grade stainless steel handles for corrosion resistance Contemporary design for modern or minimalist style cabinetry

  • 304 grade stainless steel handles for corrosion resistance
  • Contemporary design for modern or minimalist style cabinetry
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number 1654-S
Product Name SUS HANDLE - 1654-S
Colors / Finishes Available Satin
Unlock Full Specs
to access all available technical data

Similar Products

FLUSH PULL - SD-160/SN - SD-160/SN - Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Satin Nickel , Black
Handle Material Metal; Plastic
View Details
BAR HANDLE EXT - DSI-3310-15-30E - DSI-3310-15-30E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
STAINLESS STEEL HANDLE - 8262-S - 8262-S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel, Aluminum
View Details
RECESSED PULL W/LAMP LOGO - HH-FB-2/S - HH-FB-2/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details