Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 102
Length or Depth of Item when closed (mm) 32
Length or Depth of Item when closed (in) 1.3125
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 100
Width of Item (in) 3.9375
CC Length (mm) 92
CC Length (in) 3.625
Handle Depth (mm) 32
Handle Depth (in) 1.25
Bar Diameter (mm) 14 X 8
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 102
Length or Depth of Item when closed (mm) 32
Length or Depth of Item when closed (in) 1.3125
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 100
Width of Item (in) 3.9375
CC Length (mm) 92
CC Length (in) 3.625
Handle Depth (mm) 32
Handle Depth (in) 1.25
Bar Diameter (mm) 14 X 8
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
EC-100/M is a 303 stainless steel handle with a mirror finish, designed for cabinet and furniture applications. It has a length of 100 mm, a center-to-center distance of 92 mm, a height of 32 mm, and a thickness of 10 mm. The handle weighs 102 grams and is packaged in boxes of 15 pieces or cartons of 150 pieces. It is secured with an M5 x 28 machine screw.
Datasheet Summary Powered by GS/AI
EC-100/M is a 303 stainless steel handle with a mirror finish, designed for cabinet and furniture applications. It has a length of 100 mm, a center-to-center distance of 92 mm, a height of 32 mm, and a thickness of 10 mm. The handle weighs 102 grams and is packaged in boxes of 15 pieces or cartons of 150 pieces. It is secured with an M5 x 28 machine screw.
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 102
Length or Depth of Item when closed (mm) 32
Length or Depth of Item when closed (in) 1.3125
Height of Item (mm) 14
Height of Item (in) 0.5625
Width of Item (mm) 100
Width of Item (in) 3.9375
CC Length (mm) 92
CC Length (in) 3.625
Handle Depth (mm) 32
Handle Depth (in) 1.25
Bar Diameter (mm) 14 X 8
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M5 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N