EB-1000-2 -- LEVER RELEASE FOR EB BRACKET(1 X 1000MM WITH 2 LEVERS) - EB-1000-2
Sugatsune America, Inc.LEVER RELEASE FOR EB BRACKET(1 x 1000mm WITH 2 LEVERS) - EB-1000-2EB-1000-2
Description
Easy operation with a slide and push mechanism for locking and lever release.
Lever can be used with either EB-303/EP, EB-303/ EP-D, EB-200/EP or EB-317/EP.
Use to unlock multiple brackets with one-hand operation while maintaining bracket locking feature.
Connecting bar can be cut to custom sizes.
Available for two or three brackets configuration.
Corrosive resistant aluminum material allows for outdoor use.
Simple installation, easier support for wide shelves.
Ideal solution to save space in confined areas.
Sugatsune America, Inc.
Done
Email Supplier
Description
Easy operation with a slide and push mechanism for locking and lever release.
Lever can be used with either EB-303/EP, EB-303/ EP-D, EB-200/EP or EB-317/EP.
Use to unlock multiple brackets with one-hand operation while maintaining bracket locking feature.
Connecting bar can be cut to custom sizes.
Available for two or three brackets configuration.
Corrosive resistant aluminum material allows for outdoor use.
Simple installation, easier support for wide shelves.
Ideal solution to save space in confined areas.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
EB-1000-2 is a lever release assembly for EB series folding brackets, designed to unlock multiple brackets with one-hand operation. It includes one 1000 mm (39-3/8 in) connecting rod, two side levers, one safety lock screw, three holding brackets, and one spring. The assembly is constructed from anodized aluminum and stainless steel, enabling outdoor use. The connecting rod can be cut to size, and the lever is compatible with EB-303/EP, EB-303/EP-D, EB-200/EP, and EB-317/EP brackets. Installation is simple and supports wide shelves in confined spaces.
Datasheet Summary Powered by GS/AI
EB-1000-2 is a lever release assembly for EB series folding brackets, designed to unlock multiple brackets with one-hand operation. It includes one 1000 mm (39-3/8 in) connecting rod, two side levers, one safety lock screw, three holding brackets, and one spring. The assembly is constructed from anodized aluminum and stainless steel, enabling outdoor use. The connecting rod can be cut to size, and the lever is compatible with EB-303/EP, EB-303/EP-D, EB-200/EP, and EB-317/EP brackets. Installation is simple and supports wide shelves in confined spaces.
LEVER RELEASE FOR EB BRACKET(1 x 1000mm WITH 2 LEVERS) - EB-1000-2
EB-1000-2
LEVER RELEASE FOR EB BRACKET(1 x 1000mm WITH 2 LEVERS) - EB-1000-2
EB-1000-2
Easy operation with a slide and push mechanism for locking and lever release.
Lever can be used with either EB-303/EP, EB-303/ EP-D, EB-200/EP or EB-317/EP.
Use to unlock multiple brackets with one-hand operation while maintaining bracket locking feature.
Connecting bar can be cut to custom sizes.
Available for two or three brackets configuration.
Corrosive resistant aluminum material allows for outdoor use.
Simple installation, easier support for wide shelves.
Ideal solution to save space in confined areas.
Easy operation with a slide and push mechanism for locking and lever release.
Lever can be used with either EB-303/EP, EB-303/ EP-D, EB-200/EP or EB-317/EP.
Use to unlock multiple brackets with one-hand operation while maintaining bracket locking feature.
Connecting bar can be cut to custom sizes.
Available for two or three brackets configuration.
Corrosive resistant aluminum material allows for outdoor use.
Simple installation, easier support for wide shelves.
Ideal solution to save space in confined areas.
Supplier's Site
Datasheet
Technical Specifications
Sugatsune America, Inc.
Product Category
Uncategorized Products
Product Number
EB-1000-2
Product Name
LEVER RELEASE FOR EB BRACKET(1 x 1000mm WITH 2 LEVERS) - EB-1000-2