Sugatsune America, Inc. STAINLESS EDGE PULL - DSI-350-256 DSI-350-256

Description
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Description
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel edge pull with a satin finish, 256 mm in length and 352 mm between mounting centers, weighing 240 grams. Back-mounted design for cabinet applications.

Datasheet Summary
Powered by GS/AI

Stainless steel edge pull with a satin finish, 256 mm in length and 352 mm between mounting centers, weighing 240 grams. Back-mounted design for cabinet applications.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS EDGE PULL - DSI-350-256 - DSI-350-256 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS EDGE PULL - DSI-350-256
DSI-350-256
STAINLESS EDGE PULL - DSI-350-256 DSI-350-256
Back surface-mount edge pull Easy to grip tab Made of high-quality stainless steel for corrosion resistance

  • Back surface-mount edge pull
  • Easy to grip tab
  • Made of high-quality stainless steel for corrosion resistance
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-350-256
Product Name STAINLESS EDGE PULL - DSI-350-256
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

EDGE PULL - DSI-370-64 - DSI-370-64 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
STAINLESS EDGE PULL MATTE BLACK - SN-150/BL - SN-150BL - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black
Handle Material Metal
View Details
CFRP LARGE HANDLE - MDH-PC500 - MDH-PC500 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 19.09 inches (485 mm)
View Details
RECESSED PULL - HH-JS90-IV - HH-JS90-IV - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details