Back surface-mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Back surface-mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
DSI-350-160 is a back-mounted stainless steel edge pull with a length of 160 mm (6-5/16 inches) and a center-to-center mounting distance of 192 mm (7-9/16 inches). It weighs 132 grams and is made of 304 stainless steel with a satin finish. The pull features a rounded front profile and is designed for cabinet applications.
Datasheet Summary Powered by GS/AI
DSI-350-160 is a back-mounted stainless steel edge pull with a length of 160 mm (6-5/16 inches) and a center-to-center mounting distance of 192 mm (7-9/16 inches). It weighs 132 grams and is made of 304 stainless steel with a satin finish. The pull features a rounded front profile and is designed for cabinet applications.