Sugatsune America, Inc. DOOR HANDLE INT - DSI-3330-30-50I DSI-3330-30-50I

Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to 16 and 27 series cabinet handles.
Description
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to 16 and 27 series cabinet handles.
Datasheet
Datasheet Summary
Powered by GS/AI

DSI-3330-30-50I is an interior door handle made of 304 stainless steel with a satin finish, designed for use with DSI mounting kits (sold separately). It has a length of 550 mm and a center-to-center distance of 500 mm. The handle weighs 1.70 kg. Posts for interior handles feature set screws compatible with DSI mounting kits.

Datasheet Summary
Powered by GS/AI

DSI-3330-30-50I is an interior door handle made of 304 stainless steel with a satin finish, designed for use with DSI mounting kits (sold separately). It has a length of 550 mm and a center-to-center distance of 500 mm. The handle weighs 1.70 kg. Posts for interior handles feature set screws compatible with DSI mounting kits.

Suppliers

Company
Product
Description
Supplier Links
DOOR HANDLE INT - DSI-3330-30-50I - DSI-3330-30-50I - Sugatsune America, Inc.
Carson, CA, United States
DOOR HANDLE INT - DSI-3330-30-50I
DSI-3330-30-50I
DOOR HANDLE INT - DSI-3330-30-50I DSI-3330-30-50I
For use with DSI mounting kits (sold separately) Please specify Interior/Exterior type when ordering: Posts for Exterior handles are threaded to accept screws. Posts for Interior handles have set screws for DSI mounting kits. Similar style to 16 and 27 series cabinet handles.

  • For use with DSI mounting kits (sold separately)
  • Please specify Interior/Exterior type when ordering:
  • Posts for Exterior handles are threaded to accept screws.
  • Posts for Interior handles have set screws for DSI mounting kits.
  • Similar style to 16 and 27 series cabinet handles.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number DSI-3330-30-50I
Product Name DOOR HANDLE INT - DSI-3330-30-50I
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

HANDLES (FRONT SCREW MOUNT), OPTIONAL COLORED CAP ACCESSORY AVAILABLE - MJH-120 - MJH-120 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Handle Material Plastic
Material Description Reinforced Nylon
View Details
STAINLESS STEEL RECESSED GRAB HANDLE - HH-M400 - HH-M400 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Large Aluminum Door Handles - SRH-128SL-M5 - SRH-128SL-M5 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver
Handle Material Metal
Material Description Aluminum
View Details
BAR HANDLE INT - DSI-3310-15-20I - DSI-3310-15-20I - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details