Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 22
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 10
Height of Item (in) 0.4375
Width of Item (mm) 50
Width of Item (in) 2
CC Length (mm) 45
CC Length (in) 1.75
Handle Depth (mm) 22
Handle Depth (in) 0.875
Bar Diameter (mm) 10 X 5
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 22
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 10
Height of Item (in) 0.4375
Width of Item (mm) 50
Width of Item (in) 2
CC Length (mm) 45
CC Length (in) 1.75
Handle Depth (mm) 22
Handle Depth (in) 0.875
Bar Diameter (mm) 10 X 5
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
DS-50/S is a 303 stainless steel handle with a satin finish, measuring 50 mm in length, 45 mm in center-to-center distance, 22.0 mm in height, and 10 mm in thickness, weighing 22 grams. It uses M3×28 fasteners and is part of a series with mirror and satin finish variants.
Datasheet Summary Powered by GS/AI
DS-50/S is a 303 stainless steel handle with a satin finish, measuring 50 mm in length, 45 mm in center-to-center distance, 22.0 mm in height, and 10 mm in thickness, weighing 22 grams. It uses M3×28 fasteners and is part of a series with mirror and satin finish variants.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 22
Length or Depth of Item when closed (mm) 22
Length or Depth of Item when closed (in) 0.875
Height of Item (mm) 10
Height of Item (in) 0.4375
Width of Item (mm) 50
Width of Item (in) 2
CC Length (mm) 45
CC Length (in) 1.75
Handle Depth (mm) 22
Handle Depth (in) 0.875
Bar Diameter (mm) 10 X 5
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N