Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 15
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when closed (in) 0.9375
Height of Item (mm) 10
Height of Item (in) 0.4375
Width of Item (mm) 30
Width of Item (in) 1.1875
CC Length (mm) 25
CC Length (in) 1
Handle Depth (mm) 23
Handle Depth (in) 0.875
Bar Diameter (mm) 10 X 5
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 15
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when closed (in) 0.9375
Height of Item (mm) 10
Height of Item (in) 0.4375
Width of Item (mm) 30
Width of Item (in) 1.1875
CC Length (mm) 25
CC Length (in) 1
Handle Depth (mm) 23
Handle Depth (in) 0.875
Bar Diameter (mm) 10 X 5
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
DS-30/S is a 303 stainless steel handle with a satin finish, measuring 30 mm in length, 25 mm in center-to-center distance, 23.0 mm in height, and 8 mm in thickness. It weighs 15 grams and is supplied in boxes of 40 pieces. The handle is secured with M3×28 machine screws.
Datasheet Summary Powered by GS/AI
DS-30/S is a 303 stainless steel handle with a satin finish, measuring 30 mm in length, 25 mm in center-to-center distance, 23.0 mm in height, and 8 mm in thickness. It weighs 15 grams and is supplied in boxes of 40 pieces. The handle is secured with M3×28 machine screws.
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 15
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when closed (in) 0.9375
Height of Item (mm) 10
Height of Item (in) 0.4375
Width of Item (mm) 30
Width of Item (in) 1.1875
CC Length (mm) 25
CC Length (in) 1
Handle Depth (mm) 23
Handle Depth (in) 0.875
Bar Diameter (mm) 10 X 5
Back-to-Back Option N
Bar Shape Oval
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size M3 X 28
Fasteners Type Machine screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N