Sugatsune America, Inc. TRUNK HANDLE - HCT-150 HCT-150

Description
316 Stainless steel handle is ideal for harsh and highly corrosive environments The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when not in use 90 degree stop feature Back mounted. Includes bracket for sheet metal applications
Description
316 Stainless steel handle is ideal for harsh and highly corrosive environments The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when not in use 90 degree stop feature Back mounted. Includes bracket for sheet metal applications
Datasheet
Datasheet Summary
Powered by GS/AI

HCT-150 is a spring-loaded trunk handle made of 316 stainless steel with a mirror finish, designed for harsh and corrosive environments. The handle is recessed into the mounting plate to remain flush, folds and returns to a flat position when not in use, and features a 90-degree stop. It is back-mounted and includes a bracket for sheet metal applications. The load capacity is 100 kg (220 lbs), and it weighs 990 g.

Datasheet Summary
Powered by GS/AI

HCT-150 is a spring-loaded trunk handle made of 316 stainless steel with a mirror finish, designed for harsh and corrosive environments. The handle is recessed into the mounting plate to remain flush, folds and returns to a flat position when not in use, and features a 90-degree stop. It is back-mounted and includes a bracket for sheet metal applications. The load capacity is 100 kg (220 lbs), and it weighs 990 g.

Suppliers

Company
Product
Description
Supplier Links
TRUNK HANDLE - HCT-150 - HCT-150 - Sugatsune America, Inc.
Carson, CA, United States
TRUNK HANDLE - HCT-150
HCT-150
TRUNK HANDLE - HCT-150 HCT-150
316 Stainless steel handle is ideal for harsh and highly corrosive environments The handle is recessed into the mounting plate keeping it flush with the mounting surface Spring loaded: Folds and returns to flat position to stay out of the way when not in use 90 degree stop feature Back mounted. Includes bracket for sheet metal applications

  • 316 Stainless steel handle is ideal for harsh and highly corrosive environments
  • The handle is recessed into the mounting plate keeping it flush with the mounting surface
  • Spring loaded: Folds and returns to flat position to stay out of the way when not in use
  • 90 degree stop feature
  • Back mounted. Includes bracket for sheet metal applications
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number HCT-150
Product Name TRUNK HANDLE - HCT-150
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Metal One-Piece Pull Handles - SUG-30 - Reid Supply
Specs
Handle Type 2-point Handle
Colors / Finishes Available Natural
Handle Material Metal
View Details
STAINLESS STEEL HANDLE - EC-150/S - EC-150/S - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL - AT-100-BR - AT-100-BR - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Brown
Handle Material Plastic
View Details
LARGE HANDLE WITH LATCH - MDHL-FPC240 - MDHL-FPC240 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 7.87 inches (200 mm)
View Details